Cellularline logo

Cellularline BTARIESTWSW headphones/headset True Wireless Stereo (TWS) In-ear Calls/Music Bluetooth White

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93487
Info modified on:
24 Sept 2024, 10:30:11
Short summary description Cellularline BTARIESTWSW headphones/headset True Wireless Stereo (TWS) In-ear Calls/Music Bluetooth White:

Cellularline BTARIESTWSW, True Wireless Stereo (TWS), Calls/Music, 48 g, Headset, White

Long summary description Cellularline BTARIESTWSW headphones/headset True Wireless Stereo (TWS) In-ear Calls/Music Bluetooth White:

Cellularline BTARIESTWSW. Product type: Headset. Connectivity technology: True Wireless Stereo (TWS), Bluetooth. Recommended usage: Calls/Music. Wireless range: 10 m. Weight: 48 g. Product color: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.