CDA logo

CDA EVX90SS cooker hood 650 m³/h

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10299
Info modified on:
02 Jan 2025, 16:23:22
Short summary description CDA EVX90SS cooker hood 650 m³/h:

CDA EVX90SS, 650 m³/h, Ducted/Recirculating, B, A, F, 69 dB

Long summary description CDA EVX90SS cooker hood 650 m³/h:

CDA EVX90SS. Maximum extraction power: 650 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: B. Grease filter type: Aluminium. Annual energy consumption: 68,8 kWh, Energy efficiency scale: A+++ to D, Energy efficiency class (old): B. Width: 900 mm, Depth: 600 mm, Height: 76 mm. Package width: 1000 mm, Package depth: 700 mm, Package height: 350 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.