Case Logic logo

Case Logic VLS-114 35,8 cm (14.1") Sleeve case Black

Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14980
Info modified on:
19 Nov 2020, 13:37:08
Short summary description Case Logic VLS-114 35,8 cm (14.1") Sleeve case Black:

Case Logic VLS-114, Sleeve case, 35,8 cm (14.1"), 169,8 g

Long summary description Case Logic VLS-114 35,8 cm (14.1") Sleeve case Black:

Case Logic VLS-114. Case type: Sleeve case, Maximum screen size: 35,8 cm (14.1"). Weight: 169,8 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.