Case Logic logo

Case Logic LNEO-7 17,8 cm (7") Sleeve case Black

Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25496
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Case Logic LNEO-7 17,8 cm (7") Sleeve case Black:

Case Logic LNEO-7, Sleeve case, 17,8 cm (7"), 113 g

Long summary description Case Logic LNEO-7 17,8 cm (7") Sleeve case Black:

Case Logic LNEO-7. Case type: Sleeve case, Maximum screen size: 17,8 cm (7"). Weight: 113 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.