Case Logic logo

Case Logic EHDC-101 EVA (Ethylene Vinyl Acetate) Black

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20347
Info modified on:
22 May 2023, 17:13:30
Short summary description Case Logic EHDC-101 EVA (Ethylene Vinyl Acetate) Black:

Case Logic EHDC-101, EVA (Ethylene Vinyl Acetate), Black, 85 g, 127 x 84 x 7,6 mm

Long summary description Case Logic EHDC-101 EVA (Ethylene Vinyl Acetate) Black:

Case Logic EHDC-101. Material: EVA (Ethylene Vinyl Acetate), Product color: Black. Weight: 85 g, Interior dimensions (W x D x H): 127 x 84 x 7,6 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.