Canon logo

Canon XL H1 Shoulder camcorder 1,67 MP CCD Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105487
Info modified on:
01 Jun 2018, 19:40:24
Short summary description Canon XL H1 Shoulder camcorder 1,67 MP CCD Black:

Canon XL H1, 1,67 MP, CCD, 25,4 / 3 mm (1 / 3"), 6,1 cm (2.4"), LCD, Black

Long summary description Canon XL H1 Shoulder camcorder 1,67 MP CCD Black:

Canon XL H1. Total megapixels: 1,67 MP, Sensor type: CCD, Optical sensor size: 25,4 / 3 mm (1 / 3"). Optical zoom: 20x, Focal length range: 5.4 - 108 mm, Filter size: 72 mm. Camcorder media type: Videotape, Camcorder tape type: Mini-DV. Focus adjustment: Auto/Manual. Display diagonal: 6,1 cm (2.4"), Display: LCD, Display resolution (numeric): 215000 pixels

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.