Canon logo

Canon PIXMA TS5140 multifunction printer Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5875
Info modified on:
28 Aug 2023, 10:47:04
Short summary description Canon PIXMA TS5140 multifunction printer Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA TS5140, Inkjet, Colour printing, 4800 x 1200 DPI, Colour scanning, A4, Black

Long summary description Canon PIXMA TS5140 multifunction printer Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA TS5140. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.