Canon CB-2LYE, Indoor battery charger, PowerShot S200 PowerShot S120 PowerShot SX710 HS PowerShot SX700 HS PowerShot SX610 HS PowerShot..., Grey, 100-240 V, 50/60 Hz
Canon CB-2LYE. Type: Indoor battery charger, Compatible products: PowerShot S200 PowerShot S120 PowerShot SX710 HS PowerShot SX700 HS PowerShot SX610 HS PowerShot.... Product color: Grey. Input voltage: 100-240 V, Input frequency: 50/60 Hz