Canon logo

Canon Top Colour Zero FSC printing paper A4 (210x297 mm) 500 sheets White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76168
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Canon Top Colour Zero FSC printing paper A4 (210x297 mm) 500 sheets White:

Canon Top Colour Zero FSC, Laser/Inkjet printing, A4 (210x297 mm), 500 sheets, 120 g/m², White, 126 µm

Long summary description Canon Top Colour Zero FSC printing paper A4 (210x297 mm) 500 sheets White:

Canon Top Colour Zero FSC. Recommended usage: Laser/Inkjet printing, Paper size: A4 (210x297 mm), Sheets per pack: 500 sheets

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.