Canon logo

Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23821
Info modified on:
14 Mar 2024, 19:30:22
Short summary description Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:

Canon i-SENSYS MF628cw, Laser, Colour printing, 600 x 600 DPI, Colour copying, A4, Black, White

Long summary description Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:

Canon i-SENSYS MF628cw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 14 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.