Canon logo

Canon PIXMA MG5650 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117046
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Canon PIXMA MG5650 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA MG5650, Inkjet, Colour printing, 4800 x 1200 DPI, Colour scanning, A4, Black

Long summary description Canon PIXMA MG5650 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA MG5650. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.