Canon logo

Canon Digital IXUS 132 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Pink

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12863
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon Digital IXUS 132 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Pink:

Canon Digital IXUS 132, 16 MP, 4608 x 3456 pixels, CCD, 8x, HD, Pink

Long summary description Canon Digital IXUS 132 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Pink:

Canon Digital IXUS 132. Camera type: Compact camera, Megapixel: 16 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. Optical zoom: 8x, Digital zoom: 4x, Focal length range: 5 - 40 mm. Fastest camera shutter speed: 1/2000 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6,86 cm (2.7"). PictBridge. Product color: Pink

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.