Canon logo

Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55585
Info modified on:
08 Jun 2018, 09:36:41
Short summary description Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Silver:

Canon PowerShot A2300, 16 MP, 4608 x 3456 pixels, CCD, 5x, HD, Silver

Long summary description Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Silver:

Canon PowerShot A2300. Camera type: Compact camera, Megapixel: 16 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 1600. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 5 - 25 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6,86 cm (2.7"). PictBridge. Weight: 109 g. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.