Canon PowerShot ELPH 320 HS, 16,1 MP, 4608 x 2592 pixels, CMOS, 5x, Full HD, Blue
Canon PowerShot ELPH 320 HS. Camera type: Compact camera, Megapixel: 16,1 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4608 x 2592 pixels. ISO sensitivity (max): 3200. Optical zoom: 5x, Digital zoom: 4x. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 8,13 cm (3.2"), Touchscreen. PictBridge. Weight: 130 g. Product color: Blue