Canon logo

Canon Océ VarioPrint 6320 Ultra+

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84275
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon Océ VarioPrint 6320 Ultra+:

Canon Océ VarioPrint 6320 Ultra+, PDF, PCL 6, 760 g, 940 x 716 x 1150 mm, 70 - 250 g/m², 320 x 470 mm

Long summary description Canon Océ VarioPrint 6320 Ultra+:

Canon Océ VarioPrint 6320 Ultra+. Page description languages: PDF, PCL 6. Weight: 760 g. Dimensions (WxDxH): 940 x 716 x 1150 mm, Supported media weight(s): 70 - 250 g/m², Maximum paper size: 320 x 470 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.