Canon logo

Canon PIXMA MG5350 Inkjet A4 9600 x 2400 DPI Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107159
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon PIXMA MG5350 Inkjet A4 9600 x 2400 DPI Wi-Fi:

Canon PIXMA MG5350, Inkjet, Colour printing, 9600 x 2400 DPI, Colour copying, A4, Direct printing

Long summary description Canon PIXMA MG5350 Inkjet A4 9600 x 2400 DPI Wi-Fi:

Canon PIXMA MG5350. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.