Canon logo

Canon PowerShot SX40 HS 1/2.3" Bridge camera 12,1 MP CMOS 4000 x 3000 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99029
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PowerShot SX40 HS 1/2.3" Bridge camera 12,1 MP CMOS 4000 x 3000 pixels Black:

Canon PowerShot SX40 HS, 12,1 MP, 4000 x 3000 pixels, CMOS, 35x, Full HD, Black

Long summary description Canon PowerShot SX40 HS 1/2.3" Bridge camera 12,1 MP CMOS 4000 x 3000 pixels Black:

Canon PowerShot SX40 HS. Camera type: Bridge camera, Megapixel: 12,1 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4000 x 3000 pixels. ISO sensitivity (max): 3200. Optical zoom: 35x, Digital zoom: 4x, Focal length range: 4.3 - 150.5 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 6,86 cm (2.7"). Viewfinder type: Electronic. PictBridge. Product color: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.