Canon logo

Canon EOS Rebel T3 SLR Camera Kit 12,20 MP CCD 4272 x 2848 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11343
Info modified on:
08 Feb 2022, 19:22:26
Short summary description Canon EOS Rebel T3 SLR Camera Kit 12,20 MP CCD 4272 x 2848 pixels Black:

Canon EOS Rebel T3, 12,20 MP, 4272 x 2848 pixels, CCD, 495 g, Black

Long summary description Canon EOS Rebel T3 SLR Camera Kit 12,20 MP CCD 4272 x 2848 pixels Black:

Canon EOS Rebel T3. Camera type: SLR Camera Kit, Megapixel: 12,20 MP, Sensor type: CCD, Maximum image resolution: 4272 x 2848 pixels. ISO sensitivity (max): 6400. Fastest camera shutter speed: 1/4000 s. Display diagonal: 6,86 cm (2.7"). PictBridge. Weight: 495 g. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.