Canon Satera LBP 6600, Laser, A4, 33 ppm, Duplex printing, Network ready, Black, Grey
Canon Satera LBP 6600. Print technology: Laser. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Network ready. Product color: Black, Grey