Canon logo

Canon CanoScan LiDE 700F Flatbed scanner 4800 x 4800 DPI

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20778
Info modified on:
01 Dec 2023, 11:29:04
Short summary description Canon CanoScan LiDE 700F Flatbed scanner 4800 x 4800 DPI:

Canon CanoScan LiDE 700F, 4800 x 4800 DPI, 19200 x 19200 DPI, 48 bit, 48 bit, Flatbed scanner, LED

Long summary description Canon CanoScan LiDE 700F Flatbed scanner 4800 x 4800 DPI:

Canon CanoScan LiDE 700F. Optical scanning resolution: 4800 x 4800 DPI, Enhanced scan resolution: 19200 x 19200 DPI, Input color depth: 48 bit. Scanner type: Flatbed scanner, Display: LED. Sensor type: CIS, Scan file formats: PDF. Standard interfaces: USB 2.0. Power consumption (typical): 2,5 W, Power consumption (standby): 1,5 W, AC input frequency: 50 - 60 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.