Canon logo

Canon LEGRIA HF R206 3,28 MP CMOS Full HD Black, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56162
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon LEGRIA HF R206 3,28 MP CMOS Full HD Black, Silver:

Canon LEGRIA HF R206, 3,28 MP, CMOS, 25,4 / 4,85 mm (1 / 4.85"), Full HD, 7,62 cm (3"), LCD

Long summary description Canon LEGRIA HF R206 3,28 MP CMOS Full HD Black, Silver:

Canon LEGRIA HF R206. Total megapixels: 3,28 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 4,85 mm (1 / 4.85"). Optical zoom: 20x, Digital zoom: 400x, Focal length range: 3 - 60 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC, Maximum memory card size: 64 GB. Focus adjustment: Auto/Manual, Closest focusing distance: 0,01 m. White balance: Auto, Daylight

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.