Canon LEGRIA HF R26, 3,28 MP, 25,4 / 4,85 mm (1 / 4.85"), 7,62 cm (3"), LCD, 270 g, Black
Canon LEGRIA HF R26. Total megapixels: 3,28 MP, Optical sensor size: 25,4 / 4,85 mm (1 / 4.85"). Optical zoom: 20x, Digital zoom: 400x, Focal length range: 3 - 60 mm. Compatible memory cards: SD, SDHC, SDXC, Flash memory: 8 GB. Closest focusing distance: 0,1 m. White balance: Auto, Daylight