Canon logo

Canon imageRUNNER ADVANCE DX C478i Laser A4 1200 x 600 DPI 47 ppm Wi-Fi

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43598
Info modified on:
30 May 2023, 12:06:36
Short summary description Canon imageRUNNER ADVANCE DX C478i Laser A4 1200 x 600 DPI 47 ppm Wi-Fi:

Canon imageRUNNER ADVANCE DX C478i, Laser, Colour printing, 1200 x 600 DPI, Colour copying, A4, White

Long summary description Canon imageRUNNER ADVANCE DX C478i Laser A4 1200 x 600 DPI 47 ppm Wi-Fi:

Canon imageRUNNER ADVANCE DX C478i. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 600 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Scan. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.