Canon logo

Canon PIXMA MX410 Inkjet A4 4800 x 1200 DPI 8,7 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68819
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Canon PIXMA MX410 Inkjet A4 4800 x 1200 DPI 8,7 ppm Wi-Fi:

Canon PIXMA MX410, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Canon PIXMA MX410 Inkjet A4 4800 x 1200 DPI 8,7 ppm Wi-Fi:

Canon PIXMA MX410. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.