Canon logo

Canon PIXMA MG5250 Inkjet A4 9600 x 2400 DPI 11 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75182
Info modified on:
13 Nov 2024, 21:41:46
Short summary description Canon PIXMA MG5250 Inkjet A4 9600 x 2400 DPI 11 ppm Wi-Fi:

Canon PIXMA MG5250, Inkjet, Colour printing, 9600 x 2400 DPI, A4, Direct printing, Black

Long summary description Canon PIXMA MG5250 Inkjet A4 9600 x 2400 DPI 11 ppm Wi-Fi:

Canon PIXMA MG5250. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 9,3 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.