Canon logo

Canon LEGRIA HF R17 2,39 MP CMOS Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66883
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon LEGRIA HF R17 2,39 MP CMOS Black:

Canon LEGRIA HF R17, 2,39 MP, CMOS, 25,4 / 5,5 mm (1 / 5.5"), 6,86 cm (2.7"), LCD, 270 g

Long summary description Canon LEGRIA HF R17 2,39 MP CMOS Black:

Canon LEGRIA HF R17. Total megapixels: 2,39 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 5,5 mm (1 / 5.5"). Optical zoom: 20x, Focal length range: 3 - 60 mm, Focal length (35mm film equivalent): 40 - 800 mm. Compatible memory cards: SD, SDHC, Maximum memory card size: 32 GB, Flash memory: 8 GB. Closest focusing distance: 0,01 m. White balance: Daylight, Tungsten

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.