Canon logo

Canon i-SENSYS LBP6000B 2400 x 600 DPI A4

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67376
Info modified on:
30 May 2023, 12:08:47
Short summary description Canon i-SENSYS LBP6000B 2400 x 600 DPI A4:

Canon i-SENSYS LBP6000B, Laser, 2400 x 600 DPI, A4, 18 ppm, Black

Long summary description Canon i-SENSYS LBP6000B 2400 x 600 DPI A4:

Canon i-SENSYS LBP6000B. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 5000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.