Canon logo

Canon i-SENSYS MF8030Cn Laser A4 2400 x 600 DPI 8 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160975
Info modified on:
14 Mar 2024, 17:21:20
Short summary description Canon i-SENSYS MF8030Cn Laser A4 2400 x 600 DPI 8 ppm:

Canon i-SENSYS MF8030Cn, Laser, Colour printing, 2400 x 600 DPI, Colour copying, Colour scanning, A4

Long summary description Canon i-SENSYS MF8030Cn Laser A4 2400 x 600 DPI 8 ppm:

Canon i-SENSYS MF8030Cn. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 12 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.