Canon logo

Canon LEGRIA FS200 1,23 MP CCD Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12076
Info modified on:
04 Apr 2019, 09:31:39
Short summary description Canon LEGRIA FS200 1,23 MP CCD Silver:

Canon LEGRIA FS200, 1,23 MP, CCD, 25,4 / 6 mm (1 / 6"), 16 GB, 6,86 cm (2.7"), LCD

Long summary description Canon LEGRIA FS200 1,23 MP CCD Silver:

Canon LEGRIA FS200. Total megapixels: 1,23 MP, Sensor type: CCD, Optical sensor size: 25,4 / 6 mm (1 / 6"). Optical zoom: 37x, Digital zoom: 2000x, Focal length range: 2.6 - 96.2 mm. Internal storage capacity: 16 GB, Flash memory: 16 GB. Display diagonal: 6,86 cm (2.7"), Display: LCD. Self-timer delay: 10 s, Minimum illumination: 1,1 lx

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.