Canon logo

Canon PIXMA TS705 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38490
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Canon PIXMA TS705 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:

Canon PIXMA TS705, Color, 4800 x 1200 DPI, 5, A4, Duplex printing, LCD

Long summary description Canon PIXMA TS705 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:

Canon PIXMA TS705. Color, Number of print cartridges: 5. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Duplex printing. Display: LCD. Wi-Fi. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.