Canon logo

Canon imageFORMULA DR-3010C Sheet-fed scanner 600 x 600 DPI A4

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50285
Info modified on:
25 Nov 2020, 15:23:28
Short summary description Canon imageFORMULA DR-3010C Sheet-fed scanner 600 x 600 DPI A4:

Canon imageFORMULA DR-3010C, 216 x 356 mm, 600 x 600 DPI, 24 bit, Sheet-fed scanner, CMOS CIS, RGB LED

Long summary description Canon imageFORMULA DR-3010C Sheet-fed scanner 600 x 600 DPI A4:

Canon imageFORMULA DR-3010C. Maximum scan size: 216 x 356 mm, Optical scanning resolution: 600 x 600 DPI, Input color depth: 24 bit. Scanner type: Sheet-fed scanner. Sensor type: CMOS CIS, Light source: RGB LED, Maximum duty cycle: 90000 pages per month. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.