Canon EOS 1000D + EF-S 18-55mm + CP530, 10,1 MP, 3888 x 2592 pixels, CMOS, 0x, 450 g, Black
Canon EOS 1000D + EF-S 18-55mm + CP530. Megapixel: 10,1 MP, Sensor type: CMOS, Maximum image resolution: 3888 x 2592 pixels. Optical zoom: 0x, Digital zoom: 0x. Display diagonal: 6,35 cm (2.5"). PictBridge. Weight: 450 g. Product color: Black