Canon logo

Canon EOS Rebel XSi SLR Camera Body 12,2 MP CMOS 4272 x 2848 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30211
Info modified on:
28 Oct 2019, 13:40:40
Short summary description Canon EOS Rebel XSi SLR Camera Body 12,2 MP CMOS 4272 x 2848 pixels Black:

Canon EOS Rebel XSi, 12,2 MP, 4272 x 2848 pixels, CMOS, 475 g, Black

Long summary description Canon EOS Rebel XSi SLR Camera Body 12,2 MP CMOS 4272 x 2848 pixels Black:

Canon EOS Rebel XSi. Camera type: SLR Camera Body, Megapixel: 12,2 MP, Sensor type: CMOS, Maximum image resolution: 4272 x 2848 pixels. Focal length range: 18 - 55 mm. Display diagonal: 7,62 cm (3"). PictBridge. Weight: 475 g. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.