Canon PowerShot SX110 IS, 9 MP, 1/2.3", CCD, 10x, 245 g, Silver
Canon PowerShot SX110 IS. Megapixel: 9 MP, Image sensor size: 1/2.3", Sensor type: CCD. Optical zoom: 10x, Digital zoom: 4x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7,62 cm (3"). Weight: 245 g. Product color: Silver