Canon PIXMA TS5120, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black
Canon PIXMA TS5120. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black