Canon logo

Canon PIXMA MP220 Inkjet A4 4800 x 1200 DPI 22 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18122
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PIXMA MP220 Inkjet A4 4800 x 1200 DPI 22 ppm:

Canon PIXMA MP220, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description Canon PIXMA MP220 Inkjet A4 4800 x 1200 DPI 22 ppm:

Canon PIXMA MP220. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 17 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Direct printing

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.