Canon PIXMA MP140, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Mono scanning, A4
Canon PIXMA MP140. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Mono scanning. Maximum ISO A-series paper size: A4