Canon imageRUNNER ADVANCE C3025i, Laser, Colour printing, 1200 x 1200 DPI, A3, Direct printing, Black, White
Canon imageRUNNER ADVANCE C3025i. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 25 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 300 x 300 DPI. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product color: Black, White