Canon logo

Canon PIXMA iX4000 inkjet printer Color 4800 x 1200 DPI A4

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146972
Info modified on:
02 Feb 2023, 08:28:03
Short summary description Canon PIXMA iX4000 inkjet printer Color 4800 x 1200 DPI A4:

Canon PIXMA iX4000, Color, 4800 x 1200 DPI, 4, A4, 18 ppm

Long summary description Canon PIXMA iX4000 inkjet printer Color 4800 x 1200 DPI A4:

Canon PIXMA iX4000. Color, Number of print cartridges: 4. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.