Canon PIXMA TS9020, Inkjet, Colour printing, Colour copying, A4, Direct printing, Black, Red
Canon PIXMA TS9020. Print technology: Inkjet, Printing: Colour printing. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, Red