Canon logo

Canon PR1000-R wireless presenter IR Black, Metallic

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88218
Info modified on:
11 Sept 2021, 00:34:04
Short summary description Canon PR1000-R wireless presenter IR Black, Metallic:

Canon PR1000-R, IR, 15 m, Black, Metallic

Long summary description Canon PR1000-R wireless presenter IR Black, Metallic:

Canon PR1000-R. Wireless technology: IR, Frequency band: 2.4 GHz, Wireless range: 15 m. Product color: Black, Metallic, Presenter functions: Laser pointer, Remote control, Material: Plastic. Battery type: AAA. Width: 22 mm, Depth: 135,5 mm, Height: 22,5 mm. Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.