Canon Digital IXUS 60, 6 MP, 1/2.5", CCD, 3x, 140 g, Silver
Canon Digital IXUS 60. Megapixel: 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Internal memory: 16 MB. Viewfinder type: Optical. PictBridge. Weight: 140 g. Product color: Silver