Canon logo

Canon imageRUNNER 2204F Laser A3 600 x 600 DPI 22 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74292
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Canon imageRUNNER 2204F Laser A3 600 x 600 DPI 22 ppm Wi-Fi:

Canon imageRUNNER 2204F, Laser, Mono printing, 600 x 600 DPI, Mono copying, A3, White

Long summary description Canon imageRUNNER 2204F Laser A3 600 x 600 DPI 22 ppm Wi-Fi:

Canon imageRUNNER 2204F. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 300 x 300 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Product color: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.