Canon logo

Canon PowerShot A620 7,1 MP CCD Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45705
Info modified on:
04 Apr 2019, 05:17:20
Short summary description Canon PowerShot A620 7,1 MP CCD Silver:

Canon PowerShot A620, 7,1 MP, CCD, 4x, 235 g, Silver

Long summary description Canon PowerShot A620 7,1 MP CCD Silver:

Canon PowerShot A620. Megapixel: 7,1 MP, Sensor type: CCD. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 7.3 - 29.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 5,08 cm (2"). Internal memory: 32 MB. Viewfinder type: Optical. PictBridge. Weight: 235 g. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.