Canon logo

Canon Digital IXUS Wireless 1/2.5" 5 MP CCD Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28621
Info modified on:
04 Apr 2019, 05:37:39
Short summary description Canon Digital IXUS Wireless 1/2.5" 5 MP CCD Silver:

Canon Digital IXUS Wireless, 5 MP, 1/2.5", CCD, 3x, 130 g, Silver

Long summary description Canon Digital IXUS Wireless 1/2.5" 5 MP CCD Silver:

Canon Digital IXUS Wireless. Megapixel: 5 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.8 - 17.4 mm. Display diagonal: 5,08 cm (2"). Internal memory: 16 MB. Viewfinder type: Optical. PictBridge. Weight: 130 g. Product color: Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.