Candy GCC 581 NB, Freestanding, Front-load, White, 115 L, 1,8 m, 8 kg
Candy GCC 581 NB. Appliance placement: Freestanding, Loading type: Front-load, Product color: White. Drum capacity: 8 kg, Cycle time: 168 min, Noise level: 68 dB. Delay start (max): 9 h. Connected load: 2300 W, AC input voltage: 220-240 V, Current: 16 A. Depth: 600 mm, Width: 600 mm, Height: 850 mm