Candy logo

Candy EVOT 10061D washing machine Top-load 6 kg 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51302
Info modified on:
29 Dec 2021, 17:08:56
Short summary description Candy EVOT 10061D washing machine Top-load 6 kg 1000 RPM White:

Candy EVOT 10061D, Top-load, 6 kg, C, 1000 RPM, White

Long summary description Candy EVOT 10061D washing machine Top-load 6 kg 1000 RPM White:

Candy EVOT 10061D. Loading type: Top-load. Drum capacity: 6 kg, Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Product color: White. Width: 400 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.