Candy logo

Candy EVO 1483 DW washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58215
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy EVO 1483 DW washing machine Front-load 8 kg 1400 RPM White:

Candy EVO 1483 DW, Front-load, 8 kg, A, 1400 RPM, White

Long summary description Candy EVO 1483 DW washing machine Front-load 8 kg 1400 RPM White:

Candy EVO 1483 DW. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1400 RPM. Product color: White. Width: 600 mm, Depth: 520 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.