Candy logo

Candy CWB 1372DN1-S washing machine Front-load 7 kg 1300 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42251
Info modified on:
27 May 2024, 12:10:03
Short summary description Candy CWB 1372DN1-S washing machine Front-load 7 kg 1300 RPM White:

Candy CWB 1372DN1-S, Front-load, 7 kg, B, 74 dB, 1300 RPM, 210 kWh

Long summary description Candy CWB 1372DN1-S washing machine Front-load 7 kg 1300 RPM White:

Candy CWB 1372DN1-S. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1300 RPM. Annual energy consumption washing: 210 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.