Candy logo

Candy CTF 1206 washing machine Top-load 6 kg 1200 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49397
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Candy CTF 1206 washing machine Top-load 6 kg 1200 RPM White:

Candy CTF 1206, Top-load, 6 kg, B, 78 dB, 1200 RPM, 196 kWh

Long summary description Candy CTF 1206 washing machine Top-load 6 kg 1200 RPM White:

Candy CTF 1206. Loading type: Top-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 61 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 8900 L. Product color: White. Width: 400 mm, Depth: 600 mm, Height: 880 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.